Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2598 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray 3130

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0017 Insulation: PVC, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0017 Insulation: PVC, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2598 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray - 3130 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2598 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray
3130
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2598 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray 3130
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0017 Insulation: PVC, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 16
Solid/Stranded: Stranded
Stranded Copper: 19/.0017
Insulation: PVC, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60, 80 & 90
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 3130
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2598 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .023"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, CM
Unlock Full Specs
to access all available technical data