Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, LSZH, Green 2983

Description
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: LSZH Jacket Color: Green Other Details: Drain, Spline Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: LSZH Jacket Color: Green Other Details: Drain, Spline Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, LSZH, Green - 2983 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, LSZH, Green
2983
DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, LSZH, Green 2983
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: LSZH Jacket Color: Green Other Details: Drain, Spline Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6a Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: LSZH
Jacket Color: Green
Other Details: Drain, Spline
Ratings and Approvals: CMX, LSZH
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2983
Product Name DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, LSZH, Green
Cable Type Cat 6
Unlock Full Specs
to access all available technical data