Commercial Data Cable: Cat 6a Patch
Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: Polyolefin, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Pink
Other Details: Drain, Spline
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 2953 |
| Product Name | DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Pink |
| Cable Type | Cat 6 |