Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, White 2951

Description
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .009" Shield: Shielded Jacket Type: PVC Jacket Color: White Other Details: Drain, Spline Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .009" Shield: Shielded Jacket Type: PVC Jacket Color: White Other Details: Drain, Spline Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, White - 2951 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, White
2951
DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, White 2951
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .009" Shield: Shielded Jacket Type: PVC Jacket Color: White Other Details: Drain, Spline Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6a Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyolefin, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: White
Other Details: Drain, Spline
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2951
Product Name DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, White
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 2368338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details