The DataMax Patch Cat 6a (Part Number 2948) is a 26 AWG, 4-pair, shielded patch cable designed for high-performance networking applications. It features stranded tinned copper conductors with a nominal diameter of 0.019 inches and is insulated with high-density polyethylene, providing a wall thickness of 0.009 inches. The cable is constructed with four twisted pairs, wrapped with a clear polyester binder and a central spline, resulting in a cable core diameter of approximately 0.205 inches. This patch cable is shielded with an aluminized polyester foil that offers 100% coverage, enhancing its performance in environments with potential electromagnetic interference. The outer jacket is made of polyvinyl chloride (PVC) with a nominal wall thickness of 0.024 inches, and the overall cable diameter is approximately 0.235 inches. The cable is rated for a maximum temperature of 75°C and a minimum of -20°C, with a voltage rating of up to 300V. It has a capacitance of 13.5 pF/ft at 1 MHz and a maximum DC resistance of 42.6 ,Ѷ per 1,000 feet. The cable meets NEC (UL) Type CMR/CMG and CEC C(UL) Type CMR/CMG standards, making it suitable for various commercial applications. Additionally, it is RoHS compliant, ensuring it meets environmental safety standards.
Commercial Data Cable: Cat 6a Patch
Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyolefin, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Blue
Other Details: Drain, Spline
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 2948 |
| Product Name | DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Blue |
| Cable Type | Cat 6 |