The DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Red (Part Number 2944) from Quabbin Wire & Cable Co., Inc. features a construction of 26 AWG stranded tinned copper conductors with high-density polyethylene insulation. The cable consists of four twisted pairs, shielded with an aluminized polyester foil for 100% coverage, and has a PVC jacket with a nominal wall thickness of .024 inches. This patch cable is rated for a maximum temperature of 75°C and a minimum of -20°C, with a weight of 24.5 lbs per 1000 feet. It supports screened 568.2-D Category 6a applications and is RoHS compliant. The electrical characteristics include a maximum voltage rating of 300V, a capacitance of 13.5 pF/ft at 1 MHz, and a maximum DC resistance of 42.6 ,Ѷ per 1000 feet. The cable is designed for flexibility and is suitable for various networking applications.
Commercial Data Cable: Cat 6a Patch
Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyolefin, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain, Spline
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 2944 |
| Product Name | DataMax Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Red |
| Cable Type | Cat 6 |