Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Yellow 2934

Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Yellow Other Details: Drain, Spline Ratings and Approvals: CM, CMG, CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Yellow Other Details: Drain, Spline Ratings and Approvals: CM, CMG, CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Yellow - 2934 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Yellow
2934
DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Yellow 2934
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Yellow Other Details: Drain, Spline Ratings and Approvals: CM, CMG, CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6 Patch

Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: Polyolefin, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Yellow
Other Details: Drain, Spline
Ratings and Approvals: CM, CMG, CMR
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2934
Product Name DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Yellow
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1963835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type Male rj-45
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details