Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Black 2900

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, CMR RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, CMR RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Datasheet Summary
Powered by GS/AI

The Quabbin Wire Cable part number 2900 is a 26 AWG, 4 pair, shielded cable designed for Category 5e applications. It features stranded tinned copper conductors with a high-density polyethylene insulation. The cable is constructed with four twisted pairs, wrapped with a clear polyester binder, and is shielded with an aluminized polyester foil that provides 100% coverage. The outer jacket is made of PVC and is black in color, with a nominal wall thickness of 0.024 inches.

This cable has a maximum temperature rating of 75°C and a minimum rating of -20°C. It is ETL verified to TIA-568.2-D standards and complies with IEEE 802.3 requirements. The cable supports a voltage rating of up to 300V RMS and has a maximum DC resistance of 42.6 O per 1000 feet. It also exhibits a nominal capacitance of 13.5 pF/ft at 1 MHz and a characteristic impedance of 100 ± 15 O from 1 to 100 MHz. The product is RoHS compliant and suitable for applications requiring shielded flexible patch or jumper cables.

Datasheet Summary
Powered by GS/AI

The Quabbin Wire Cable part number 2900 is a 26 AWG, 4 pair, shielded cable designed for Category 5e applications. It features stranded tinned copper conductors with a high-density polyethylene insulation. The cable is constructed with four twisted pairs, wrapped with a clear polyester binder, and is shielded with an aluminized polyester foil that provides 100% coverage. The outer jacket is made of PVC and is black in color, with a nominal wall thickness of 0.024 inches.

This cable has a maximum temperature rating of 75°C and a minimum rating of -20°C. It is ETL verified to TIA-568.2-D standards and complies with IEEE 802.3 requirements. The cable supports a voltage rating of up to 300V RMS and has a maximum DC resistance of 42.6 O per 1000 feet. It also exhibits a nominal capacitance of 13.5 pF/ft at 1 MHz and a characteristic impedance of 100 ± 15 O from 1 to 100 MHz. The product is RoHS compliant and suitable for applications requiring shielded flexible patch or jumper cables.

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Black - 2900 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Black
2900
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Black 2900
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, CMR RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyolefin, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Drain
Ratings and Approvals: CM, CMR
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2900
Product Name DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Black
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 556550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details