Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 8 - 26 AWG, 4 pair, shielded, PUR, Black 2600

Description
Commercial Data Cable: Cat 8 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .014" Shield: Shielded Jacket Type: PUR Jacket Color: Black Other Details: Shielded Pairs, Braid RoHS Compliant: Yes Tested To: 2000 MHz Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 8 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .014" Shield: Shielded Jacket Type: PUR Jacket Color: Black Other Details: Shielded Pairs, Braid RoHS Compliant: Yes Tested To: 2000 MHz Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 8 - 26 AWG, 4 pair, shielded, PUR, Black - 2600 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 8 - 26 AWG, 4 pair, shielded, PUR, Black
2600
DataMax Patch Cat 8 - 26 AWG, 4 pair, shielded, PUR, Black 2600
Commercial Data Cable: Cat 8 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .014" Shield: Shielded Jacket Type: PUR Jacket Color: Black Other Details: Shielded Pairs, Braid RoHS Compliant: Yes Tested To: 2000 MHz Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 8 Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Foamed FEP, .014"
Shield: Shielded
Jacket Type: PUR
Jacket Color: Black
Other Details: Shielded Pairs, Braid
RoHS Compliant: Yes
Tested To: 2000 MHz
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2600
Product Name DataMax Patch Cat 8 - 26 AWG, 4 pair, shielded, PUR, Black
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details