Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Beige 2512

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Beige - 2512 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Beige
2512
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Beige 2512
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Beige
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2512
Product Name DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, PVC, Beige
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length - 1225001-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 2837850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details