Quabbin Wire & Cable Co., Inc. DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, LSZH, Violet 2276

Description
Commercial Data Cable: Mini 6a Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .008" Shield: Shielded Jacket Type: LSZH Jacket Color: Violet Other Details: Drain Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Mini 6a Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .008" Shield: Shielded Jacket Type: LSZH Jacket Color: Violet Other Details: Drain Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, LSZH, Violet - 2276 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, LSZH, Violet
2276
DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, LSZH, Violet 2276
Commercial Data Cable: Mini 6a Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .008" Shield: Shielded Jacket Type: LSZH Jacket Color: Violet Other Details: Drain Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Mini 6a Patch

Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: High Density Polyethylene, .008"
Shield: Shielded
Jacket Type: LSZH
Jacket Color: Violet
Other Details: Drain
Ratings and Approvals: CM-ST1, CM, LSZH
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2276
Product Name DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, LSZH, Violet
Standards / Certifications RoHS; CM-ST1, CM, LSZH
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details