Quabbin Wire & Cable Co., Inc. DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Green 2264

Description
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: LSZH Jacket Color: Green Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: LSZH Jacket Color: Green Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Green - 2264 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Green
2264
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Green 2264
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: LSZH Jacket Color: Green Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Mini 6 Patch

Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: High Density Polyethylene, .005"
Shield: Unshielded
Jacket Type: LSZH
Jacket Color: Green
Ratings and Approvals: CM-ST1, CM, LSZH
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2264
Product Name DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Green
Standards / Certifications RoHS; CM-ST1, CM, LSZH
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1963840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type Male rj-45
Standards / Certifications RoHS
View Details