Quabbin Wire & Cable Co., Inc. DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, PVC, Beige 2241

Description
Commercial Data Cable: Mini 6a Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .008" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Mini 6a Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .008" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, PVC, Beige - 2241 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, PVC, Beige
2241
DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, PVC, Beige 2241
Commercial Data Cable: Mini 6a Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .008" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Mini 6a Patch

Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: High Density Polyethylene, .008"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Beige
Other Details: Drain
Ratings and Approvals: CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2241
Product Name DataMax Patch Mini 6a - 28 AWG, 4 pair, shielded, PVC, Beige
Standards / Certifications RoHS; CMR
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1861601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details