Commercial Data Cable: Mini 6 Patch
Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: High Density Polyethylene, .005"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Yellow
Ratings and Approvals: CMR
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 2220 |
| Product Name | DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, PVC, Yellow |
| Standards / Certifications | RoHS; CMR |