Quabbin Wire & Cable Co., Inc. DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, PVC, Orange 2219

Description
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: PVC Jacket Color: Orange Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: PVC Jacket Color: Orange Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, PVC, Orange - 2219 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, PVC, Orange
2219
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, PVC, Orange 2219
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: PVC Jacket Color: Orange Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Mini 6 Patch

Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: High Density Polyethylene, .005"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Orange
Ratings and Approvals: CMR
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2219
Product Name DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, PVC, Orange
Standards / Certifications RoHS; CMR
Unlock Full Specs
to access all available technical data