Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, White 2209

Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: White Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: White Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, White - 2209 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, White
2209
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, White 2209
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: White Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 60 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6 Patch

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: White
Ratings and Approvals: CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75 & 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2209
Product Name DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, White
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 20FT Length - 1225019-20 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 556534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details