Commercial Data Cable: Cat 6 Patch
Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Orange
Ratings and Approvals: CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75 & 60
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 2203 |
| Product Name | DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, Orange |
| Cable Type | Cat 6 |