Quabbin Wire & Cable Co., Inc. DataMax Relaxed Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red 2159

Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
DataMax Relaxed Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red - 2159 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Relaxed Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red
2159
DataMax Relaxed Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red 2159
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6 Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2159
Product Name DataMax Relaxed Patch Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red
Cable Type Cat 6
Unlock Full Specs
to access all available technical data