Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2463 - 14 AWG, 4 conductor, unshielded, PVC, Chrome Gray 2100

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 14 Stranded Copper: 19/27 Insulation: PVC, .032" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 600
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 14 Stranded Copper: 19/27 Insulation: PVC, .032" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 600

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2463 - 14 AWG, 4 conductor, unshielded, PVC, Chrome Gray - 2100 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2463 - 14 AWG, 4 conductor, unshielded, PVC, Chrome Gray
2100
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2463 - 14 AWG, 4 conductor, unshielded, PVC, Chrome Gray 2100
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 14 Stranded Copper: 19/27 Insulation: PVC, .032" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 600

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 4
AWG: 14
Stranded Copper: 19/27
Insulation: PVC, .032"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 600

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 2100
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2463 - 14 AWG, 4 conductor, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .032"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details