Quabbin Wire & Cable Co., Inc. DataMax Relaxed Patch Plenum Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red 2069

Description
Commercial Data Cable: Plenum Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Plenum Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Relaxed Patch Plenum Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red - 2069 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Relaxed Patch Plenum Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red
2069
DataMax Relaxed Patch Plenum Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red 2069
Commercial Data Cable: Plenum Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Plenum Cat 6 Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Foamed FEP, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain
Ratings and Approvals: CMP
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2069
Product Name DataMax Relaxed Patch Plenum Cat 6 - 26 AWG, 4 pair, shielded, PVC, Red
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Coaxial
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 14FT Length - 1226016-14 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details