Quabbin Wire & Cable Co., Inc. DataMax Relaxed Patch Plenum Cat 6a - 26 AWG, 4 pair, shielded, PVC, Blue 2062

Description
Commercial Data Cable: Plenum Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Blue Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Plenum Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Blue Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Relaxed Patch Plenum Cat 6a - 26 AWG, 4 pair, shielded, PVC, Blue - 2062 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Relaxed Patch Plenum Cat 6a - 26 AWG, 4 pair, shielded, PVC, Blue
2062
DataMax Relaxed Patch Plenum Cat 6a - 26 AWG, 4 pair, shielded, PVC, Blue 2062
Commercial Data Cable: Plenum Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Blue Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Plenum Cat 6a Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Foamed FEP, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Blue
Other Details: Drain
Ratings and Approvals: CMP
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2062
Product Name DataMax Relaxed Patch Plenum Cat 6a - 26 AWG, 4 pair, shielded, PVC, Blue
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 473500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Coaxial
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details