Commercial Data Cable: Plenum Cat 6a Patch
Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Foamed FEP, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Orange
Other Details: Drain
Ratings and Approvals: CMP
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 2059 |
| Product Name | DataMax Relaxed Patch Plenum Cat 6a - 26 AWG, 4 pair, shielded, PVC, Orange |
| Cable Type | Cat 6 |