Quabbin Wire & Cable Co., Inc. DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, White 2054

Description
Commercial Data Cable: Plenum Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Foamed FEP, .008" Shield: Shielded Jacket Type: PVC Jacket Color: White Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Plenum Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Foamed FEP, .008" Shield: Shielded Jacket Type: PVC Jacket Color: White Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, White - 2054 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, White
2054
DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, White 2054
Commercial Data Cable: Plenum Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Foamed FEP, .008" Shield: Shielded Jacket Type: PVC Jacket Color: White Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Plenum Mini 6 Patch

Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: Foamed FEP, .008"
Shield: Shielded
Jacket Type: PVC
Jacket Color: White
Other Details: Drain
Ratings and Approvals: CMP
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2054
Product Name DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, White
Standards / Certifications RoHS; CMP
Unlock Full Specs
to access all available technical data