Quabbin Wire & Cable Co., Inc. DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, Red 2047

Description
Commercial Data Cable: Plenum Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Foamed FEP, .008" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Plenum Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Foamed FEP, .008" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, Red - 2047 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, Red
2047
DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, Red 2047
Commercial Data Cable: Plenum Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Foamed FEP, .008" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CMP RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Plenum Mini 6 Patch

Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: Foamed FEP, .008"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain
Ratings and Approvals: CMP
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2047
Product Name DataMax Patch Plenum Mini 6 - 28 AWG, 4 pair, shielded, PVC, Red
Standards / Certifications RoHS; CMP
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1861984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details