Commercial Data Cable: Cat 6 Patch
Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: LSZH
Jacket Color: Blue
Other Details: Drain
Ratings and Approvals: CM-ST1, CM, LSZH
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 2030 |
| Product Name | DataMax Relaxed Patch Cat 6 - 26 AWG, 4 pair, shielded, LSZH, Blue |
| Cable Type | Cat 6 |