Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 7 conductor, shielded, PVC, Chrome Gray 0825

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 7 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: 600VTROL, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 7 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: 600VTROL, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 7 conductor, shielded, PVC, Chrome Gray - 0825 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 7 conductor, shielded, PVC, Chrome Gray
0825
Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 7 conductor, shielded, PVC, Chrome Gray 0825
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 7 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: 600VTROL, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 7
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Ripcord
Ratings and Approvals: 600VTROL, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0825
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 18 AWG, 7 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Power Cable - 0288013001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details