Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 9 conductor, unshielded, PVC, Gray 0736

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 9 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0117 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 9 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0117 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 9 conductor, unshielded, PVC, Gray - 0736 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 9 conductor, unshielded, PVC, Gray
0736
Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 9 conductor, unshielded, PVC, Gray 0736
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 9 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0117 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Max.: 105 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 9
AWG: 16
Solid/Stranded: Stranded
Stranded Copper: 19/.0117
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Ripcord
Ratings and Approvals: CSA AWM FT4, 600VTROL
RoHS Compliant: Yes
Temp Max.: 105
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0736
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 16 AWG, 9 conductor, unshielded, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, 600VTROL
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair & Multicore Data Cable - 349523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details