Quabbin Wire & Cable Co., Inc. Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 8 pair, unshielded with shielded pairs, PVC, Black 0355

Description
Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect Pair Count: 8 AWG: 16 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0192 Insulation: Polyvinylchloride, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Other Details: Communication Wire, Drain, Shielded Pairs Ratings and Approvals: CM, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect Pair Count: 8 AWG: 16 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0192 Insulation: Polyvinylchloride, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Other Details: Communication Wire, Drain, Shielded Pairs Ratings and Approvals: CM, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 8 pair, unshielded with shielded pairs, PVC, Black - 0355 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 8 pair, unshielded with shielded pairs, PVC, Black
0355
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 8 pair, unshielded with shielded pairs, PVC, Black 0355
Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect Pair Count: 8 AWG: 16 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0192 Insulation: Polyvinylchloride, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Other Details: Communication Wire, Drain, Shielded Pairs Ratings and Approvals: CM, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: PLTC|ITC Process System Interconnect

Pair Count: 8
AWG: 16
Solid/Stranded: Stranded Bare
Stranded Copper: 7/.0192
Insulation: Polyvinylchloride, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Communication Wire, Drain, Shielded Pairs
Ratings and Approvals: CM, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80 & 105
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Computer Cables
Product Number 0355
Product Name Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 16 AWG, 8 pair, unshielded with shielded pairs, PVC, Black
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Application Networking
Product Type SFP+ Cable
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Product Type Monitor
View Details