Quabbin Wire & Cable Co., Inc. Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, Triad conductor, shielded, PVC, Black 0342

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Conductor Count: Triad AWG: 18 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0152 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Conductor Count: Triad AWG: 18 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0152 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, Triad conductor, shielded, PVC, Black - 0342 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, Triad conductor, shielded, PVC, Black
0342
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, Triad conductor, shielded, PVC, Black 0342
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Conductor Count: Triad AWG: 18 Solid/Stranded: Stranded Bare Stranded Copper: 7/.0152 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect

Conductor Count: Triad
AWG: 18
Solid/Stranded: Stranded Bare
Stranded Copper: 7/.0152
Insulation: Polyvinylchloride, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Drain
Ratings and Approvals: CM, PLTC, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80 & 105
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Computer Cables
Product Number 0342
Product Name Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 18 AWG, Triad conductor, shielded, PVC, Black
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1862852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type USB
Standards / Certifications RoHS
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Product Type Monitor
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Application Networking
Product Type SFP+ Cable
View Details
Miniature Shielded Communication - 170 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details