The Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 20 AWG, part number 0341, features eight shielded triads constructed from 20 AWG stranded bare copper conductors. Each triad consists of three insulated color-coded conductors twisted together, with a total cable diameter of approximately 0.576 inches. The cable is insulated with polyvinyl chloride (PVC) and has a jacket of the same material, providing a wall thickness of 0.052 inches. This product is rated for a maximum temperature of 105°C and a minimum of -40°C, with a maximum voltage rating of 300V. It includes an aluminized polyester foil shield for enhanced protection, ensuring 100% coverage. The cable is designed for process system interconnect applications and is compliant with RoHS standards. It also meets various agency approvals, including NEC (UL) types PLTC, ITC, and CM, as well as CEC C(UL) type CM and UL AWM style 2464. Engineers considering this cable should note its suitability for power-limited tray cable and instrumentation tray cable applications, as well as its robust construction for harsh environments.
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect
Conductor Count: 8 Triad
AWG: 20
Solid/Stranded: Stranded Bare
Stranded Copper: 10/30
Insulation: Polyvinylchloride, .013"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Drain, Shielded Triads
Ratings and Approvals: CM, PLTC, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80 & 105
Temp Min.: -40
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Computer Cables |
| Product Number | 0341 |
| Product Name | Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 20 AWG, 8 Triad conductor, shielded, PVC, Black |
| Product Category | Cable |