Quabbin Wire & Cable Co., Inc. Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 20 AWG, 4 Triad conductor, shielded, PVC, Black 0337

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Conductor Count: 4 Triad AWG: 20 Solid/Stranded: Stranded Bare Stranded Copper: 10/30 Insulation: Polyvinylchloride, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Conductor Count: 4 Triad AWG: 20 Solid/Stranded: Stranded Bare Stranded Copper: 10/30 Insulation: Polyvinylchloride, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 20 AWG, 4 Triad conductor, shielded, PVC, Black - 0337 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 20 AWG, 4 Triad conductor, shielded, PVC, Black
0337
Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 20 AWG, 4 Triad conductor, shielded, PVC, Black 0337
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Conductor Count: 4 Triad AWG: 20 Solid/Stranded: Stranded Bare Stranded Copper: 10/30 Insulation: Polyvinylchloride, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, PLTC, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80 & 105 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect

Conductor Count: 4 Triad
AWG: 20
Solid/Stranded: Stranded Bare
Stranded Copper: 10/30
Insulation: Polyvinylchloride, .013"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Drain
Ratings and Approvals: CM, PLTC, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80 & 105
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Computer Cables
Product Number 0337
Product Name Quabbin Process System Interconnect PLTC|ITC, AWM 2464 - 20 AWG, 4 Triad conductor, shielded, PVC, Black
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Thunderbolt Cables - 1863174 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type USB
Standards / Certifications RoHS; CE Marking; Ce
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Product Type Monitor
View Details
USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Product Type USB; Serial
Cable Type Twisted Pair
View Details