Quabbin Wire & Cable Co., Inc. Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 15 pair, shielded, PVC, Chrome Gray 0320

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 15 AWG: 18 Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Voltage Rating Max.: 300
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 15 AWG: 18 Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 15 pair, shielded, PVC, Chrome Gray - 0320 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 15 pair, shielded, PVC, Chrome Gray
0320
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 15 pair, shielded, PVC, Chrome Gray 0320
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 15 AWG: 18 Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair

Pair Count: 15
AWG: 18
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0320
Product Name Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 15 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details