Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 3 conductor, shielded, PVC, Chrome Gray 0230

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 3 AWG: 16 Stranded Copper: 19/29 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA FAS 105 FT4 RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 3 AWG: 16 Stranded Copper: 19/29 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA FAS 105 FT4 RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 3 conductor, shielded, PVC, Chrome Gray - 0230 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 3 conductor, shielded, PVC, Chrome Gray
0230
Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 3 conductor, shielded, PVC, Chrome Gray 0230
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 3 AWG: 16 Stranded Copper: 19/29 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA FAS 105 FT4 RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor

Conductor Count: 3
AWG: 16
Stranded Copper: 19/29
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA FAS 105 FT4
RoHS Compliant: Yes
Temp Max.: 80, 90 & 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0230
Product Name Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 3 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
FEP Multiconductor Cable - CZ 1111-2P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534025 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details