Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray 0145

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 2 AWG: 16 Stranded Copper: 19/.0017 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 2 AWG: 16 Stranded Copper: 19/.0017 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray - 0145 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray
0145
Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray 0145
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 2 AWG: 16 Stranded Copper: 19/.0017 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor

Conductor Count: 2
AWG: 16
Stranded Copper: 19/.0017
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80, 90 & 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0145
Product Name Quabbin Multiconductor PLTC, AWM 2464 - 16 AWG, 2 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC
Unlock Full Specs
to access all available technical data

Similar Products

E20424 - CAT 5e Ethernet Cable (2 Data Pair) - E20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/30-2544 U - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -20 to 80 C (-4 to 176 F)
International 0.3400 mm2
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details