Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL LED DISPLAYS
QT-BRIGHTEK CORPORATION
QBSLDIG301GR -- LED CHARACTER AND NUMERIC
QT-Brightek Corporation
LED Character and Numeric
QBSLDIG301GR
Description
"DISPLAY 7SEG 0.3"" SGL GRN 10DIP"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"DISPLAY 7SEG 0.3"" SGL GRN 10DIP"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
1516-QBSLDIG301GR-ND
LED Character and Numeric
1516-QBSLDIG301GR-ND
"DISPLAY 7SEG 0.3"" SGL GRN 10DIP"
"DISPLAY 7SEG 0.3"" SGL GRN 10DIP"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Digital LED Displays
Product Number
1516-QBSLDIG301GR-ND
Product Name
LED Character and Numeric
Display Type
Segmented
Common
Common Cathode
LED Color
Green
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
OLED Displays
2492721
View Details
XJCSENSOR Technology Co., Ltd.
Digital Control Indicator
X-F31
Specs
Display Type
Segmented
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Laurel Electronics LLC
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display
M26MCRMT2
Specs
Display Type
Segmented
Character Type
Numeric
LED Color
Red
View Details
Broadcom Inc.
Eight Character 5 mm Smart Alphanumeric Display
HDSP-2533
Specs
Display Type
Dot Matrix
Character Type
Alphanumeric
LED Color
Green
View Details
7
suppliers