"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 2V 20mA 0.512"" H x 1.457"" W x 0.124"" D (13.00mm x 37.00mm x 3.15mm) 12-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 2V 20mA 0.512"" H x 1.457"" W x 0.124"" D (13.00mm x 37.00mm x 3.15mm) 12-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1516-1136-1-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Red |