QT-Brightek Corporation Optoelectronics- LED Indication - Discrete QBLP601-IG

Description
Manufacturer: QT Brightek (QTB) Category: Optoelectronics- LED Indication - Discrete Series: QBLP601 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Supplier Device Package: 0603 Size / Dimension: 1.60mm L x 0.80mm W
Request a Quote Datasheet
Description
Manufacturer: QT Brightek (QTB) Category: Optoelectronics- LED Indication - Discrete Series: QBLP601 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Supplier Device Package: 0603 Size / Dimension: 1.60mm L x 0.80mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics- LED Indication - Discrete - QBLP601-IG - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics- LED Indication - Discrete
QBLP601-IG
Optoelectronics- LED Indication - Discrete QBLP601-IG
Manufacturer: QT Brightek (QTB) Category: Optoelectronics- LED Indication - Discrete Series: QBLP601 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Supplier Device Package: 0603 Size / Dimension: 1.60mm L x 0.80mm W

Manufacturer: QT Brightek (QTB)
Category: Optoelectronics- LED Indication - Discrete
Series: QBLP601
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Supplier Device Package: 0603
Size / Dimension: 1.60mm L x 0.80mm W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number QBLP601-IG
Product Name Optoelectronics- LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details