Win Source Part Number: 1340201-QBLP595-IW-2
Category: Optoelectronics - LED Indication - Discrete
Series: QBLP595
Color: White
Package: Tape & Reel
Size / Dimension: 1.00mm L x 0.50mm W
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 150°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 420mcd
Current - Test: 20mA
Height (Max): 0.60mm
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Lens Style: Rectangle with Flat Top
Lens Size: 0.70mm x 0.50mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: QT Brightek (QTB)
Base Product Number: QBLP595
Voltage - Forward (Vf) (Typ): 3.1V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | QBLP595-IW-2897 |
| Product Name | Optoelectronics - LED Indication - Discrete |