R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 in length. The QRP Qualatrile work & general purpose glove is packaged 100 gloves per dispenser box, comes in blue and meets USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile. Proper sizing is important when buying this product. The size for this product is Small.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 in length. The QRP Qualatrile work & general purpose glove is packaged 100 gloves per dispenser box, comes in blue and meets USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile. Proper sizing is important when buying this part. The size for this product is 2XL.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 in length. The QRP Qualatrile work & general purpose glove is packaged 100 gloves per dispenser box, comes in blue and meets USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile. Proper sizing is important when buying this part. The size for this product is XL.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 in length. The QRP Qualatrile work & general purpose glove is packaged 100 gloves per dispenser box, comes in blue and meets USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile. Proper sizing is important when buying this item. The size for this product is Large.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 in length. The QRP Qualatrile work & general purpose glove is packaged 100 gloves per dispenser box, comes in blue and meets USDA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile. Proper sizing is important when buying this product. The size for this product is Medium.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | BQY09 SM |
| Product Name | QRP Qualatrile BQY09 Blue Small Nitrile Full Fingered Work & General Purpose Gloves - Uncoated - 9 in Length - BQY09 SM |
| Clothing Type | Gloves |