QRP, Inc. QRP Qualatherm 450 White Universal Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 23 in Length - 75G 75G

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
QRP Qualatherm 450 White Universal Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 23 in Length - 75G - 75G - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP Qualatherm 450 White Universal Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 23 in Length - 75G
75G
QRP Qualatherm 450 White Universal Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 23 in Length - 75G 75G
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 75G
Product Name QRP Qualatherm 450 White Universal Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 23 in Length - 75G
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 141790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application Waterproof
Material Leather
View Details
43-957 Vinyl Aerial Apron - 2 Man Bucket - 43-957 - Utility Parts Central, Inc.
Specs
Clothing Type Apron/Smock
Material Vinyl/PVC
View Details