QRP, Inc. QRP Qualatherm 450 White Large Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G LG 70G

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
QRP Qualatherm 450 White Large Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G LG - 70G LG - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP Qualatherm 450 White Large Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G LG
70G LG
QRP Qualatherm 450 White Large Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G LG 70G LG
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now
QRP Qualatherm 450 White XL Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G XL - 70G XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP Qualatherm 450 White XL Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G XL
70G XL
QRP Qualatherm 450 White XL Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G XL 70G XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now
QRP Qualatherm 450 White Medium Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G MD - 70G MD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP Qualatherm 450 White Medium Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G MD
70G MD
QRP Qualatherm 450 White Medium Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G MD 70G MD
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone elastomer, is packaged 1 pair per polybag, comes in white and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 70G LG
Product Name QRP Qualatherm 450 White Large Silicone Elastomer Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 70G LG
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Fleeces, Hoodies & Sweatshirts - 107587 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Fleece
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jacket - 2381-2X - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester
View Details