QRP, Inc. QRP Qualatherm 1400 Brown Medium Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G MD 50G

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this part. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this part. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
QRP Qualatherm 1400 Brown Medium Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G MD - 50G MD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP Qualatherm 1400 Brown Medium Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G MD
50G MD
QRP Qualatherm 1400 Brown Medium Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G MD 50G MD
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this part. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this part. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.

Buy Now
QRP Qualatherm 1400 Brown Large Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G LG - 50G LG - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP Qualatherm 1400 Brown Large Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G LG
50G LG
QRP Qualatherm 1400 Brown Large Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G LG 50G LG
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this product. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.

Buy Now
QRP Qualatherm 1400 Brown XL Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G XL - 50G XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP Qualatherm 1400 Brown XL Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G XL
50G XL
QRP Qualatherm 1400 Brown XL Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G XL 50G XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 14 in length. The QRP Qualatherm reusable cleanroom glove is packaged 1 pair per polybag, comes in brown and meets IEST-RP-CC005.2 standards. Proper sizing is important when buying this item. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 50G MD
Product Name QRP Qualatherm 1400 Brown Medium Reusable Cleanroom Gloves - ISO Class 5 Rating - 14 in Length - 50G MD
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 144994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Cotton; Natural Latex
View Details
Andax Industries ChemMAX 2 C44414 Coverall - 3X-Large - C-44414-BS-W-3X - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
View Details