Qosina Corp. Liveo™ Pharma-50 Tubing T3501

Description
Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving implantation in the human body or contact with internal body fluids and tissues for longer than 72 hours.
Description
Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving implantation in the human body or contact with internal body fluids and tissues for longer than 72 hours.

Suppliers

Company
Product
Description
Supplier Links
Liveo™ Pharma-50 Tubing - T3501 - Qosina Corp.
Ronkonkoma, NY, United States
Liveo™ Pharma-50 Tubing
T3501
Liveo™ Pharma-50 Tubing T3501
Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving implantation in the human body or contact with internal body fluids and tissues for longer than 72 hours.

Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving implantation in the human body or contact with internal body fluids and tissues for longer than 72 hours.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tubing
Product Number T3501
Product Name Liveo™ Pharma-50 Tubing
Type Plastic; Rubber / Silicone
Material Synthetic Rubber; Silicone
Shape Round
Application General Purpose; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360855 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.236 inch (6.0 mm)
Inside Diameter 0.157 inch (4.0 mm)
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details