Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma TPE Tubing is weldable and designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving implantation in the human body or contact with internal body fluids and tissues for longer than 72 hours.
| Qosina Corp. | |
|---|---|
| Product Category | Tubing |
| Product Number | T3300 |
| Product Name | Liveo™ Pharma TPE Tubing |
| Type | Plastic |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE |
| Shape | Round |
| Application | General Purpose; Medical / Pharmaceutical |