Venabio® Flow Pumpgrade Silicone Tubing, 50A Durometer - T2833
| Qosina Corp. | |
|---|---|
| Product Category | Tubing |
| Product Number | T2833 |
| Product Name | Venabio® Flow Pumpgrade Tubing |
| Type | Plastic; Rubber / Silicone |
| Material | Synthetic Rubber; Silicone |
| Shape | Round |
| Application | General Purpose; Medical / Pharmaceutical |