Qosina Corp. PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread PMC220412

Description
Qosina is a leading supplier of PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread - PMC220412 - Qosina Corp.
Ronkonkoma, NY, United States
PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread
PMC220412
PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread PMC220412
Qosina is a leading supplier of PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMC220412
Product Name PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barb fitting - CRCN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin - QDE3NL_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Fitting - PQ-EU06M - Clippard
Specs
Fitting Type Elbow Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details