Qosina Corp. Coupling Body, In-Line Pipe Thread, Shutoff HFCD10812

Description
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shutoff with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shutoff with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, In-Line Pipe Thread, Shutoff - HFCD10812 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Body, In-Line Pipe Thread, Shutoff
HFCD10812
Coupling Body, In-Line Pipe Thread, Shutoff HFCD10812
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shutoff with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shutoff with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HFCD10812
Product Name Coupling Body, In-Line Pipe Thread, Shutoff
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-G1/8-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details