Qosina Corp. AseptiQuik® S Connector, Genderless, Barbed, High Temperature AQS17002HT

Description
Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS17002HT allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/8 inch ID hose barb Made from high temperature polycarbonate, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.
Description
Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS17002HT allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/8 inch ID hose barb Made from high temperature polycarbonate, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik® S Connector, Genderless, Barbed, High Temperature - AQS17002HT - Qosina Corp.
Ronkonkoma, NY, United States
AseptiQuik® S Connector, Genderless, Barbed, High Temperature
AQS17002HT
AseptiQuik® S Connector, Genderless, Barbed, High Temperature AQS17002HT
Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS17002HT allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/8 inch ID hose barb Made from high temperature polycarbonate, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS17002HT allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/8 inch ID hose barb Made from high temperature polycarbonate, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number AQS17002HT
Product Name AseptiQuik® S Connector, Genderless, Barbed, High Temperature
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216020 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
ZoomLock MAX - MZK-T16-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 1.000 inch (25.4 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details