Qosina Corp. AseptiQuik® G Connector, Genderless, Barbed AQG17008

Description
Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008 allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.
Description
Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008 allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik® G Connector, Genderless, Barbed - AQG17008 - Qosina Corp.
Ronkonkoma, NY, United States
AseptiQuik® G Connector, Genderless, Barbed
AQG17008
AseptiQuik® G Connector, Genderless, Barbed AQG17008
Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008 allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008 allows easy transfer of media with less risk of error. This connector also features a genderless design and 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number AQG17008
Product Name AseptiQuik® G Connector, Genderless, Barbed
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barbs, Ultra-Miniature Cross - MCACS - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Fitting - PQ-CU08 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Push-in L-fitting, self-sealing - QSKL-G1/4-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details