Qosina Corp. AseptiQuik® C Connector, Insert, Barbed AQC22008

Description
Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22008 allows easy transfer of media with less risk of error. This connector insert is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.
Description
Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22008 allows easy transfer of media with less risk of error. This connector insert is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik® C Connector, Insert, Barbed - AQC22008 - Qosina Corp.
Ronkonkoma, NY, United States
AseptiQuik® C Connector, Insert, Barbed
AQC22008
AseptiQuik® C Connector, Insert, Barbed AQC22008
Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22008 allows easy transfer of media with less risk of error. This connector insert is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22008 allows easy transfer of media with less risk of error. This connector insert is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number AQC22008
Product Name AseptiQuik® C Connector, Insert, Barbed
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Push-in fitting, self-sealing - QSK-1/8-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
2 suppliers
10-32 Thread to Male Luer - LULM - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-BC05P - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Brass/Bronze
View Details